Cornell Dubilier Tantalum Capacitor, 0.39Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDC394K050NSE

Description
TANTALUM CAPACITOR, 0.39UF, 50V, RADIAL 10%; Capacitance:0.39µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.39UF, 50V, RADIAL 10%; Capacitance:0.39µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.39Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62H8268 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.39Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62H8268
Tantalum Capacitor, 0.39Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62H8268
TANTALUM CAPACITOR, 0.39UF, 50V, RADIAL 10%; Capacitance:0.39µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.39UF, 50V, RADIAL 10%; Capacitance:0.39µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8268
Product Name Tantalum Capacitor, 0.39Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details