Cornell Dubilier Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Cornell Dubilier TDC226M010NSF

Description
TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Cornell Dubilier - 62H8240 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Cornell Dubilier
62H8240
Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Cornell Dubilier 62H8240
TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

TANTALUM CAPACITOR, 22UF, 10V, RADIAL 20%; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6.35mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8240
Product Name Tantalum Capacitor, 22Uf, 10V, Radial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details