Cornell Dubilier Tantalum Capacitor, 15Uf, 6V, Radial 10%; Capacitance Cornell Dubilier TDC156K006NSF

Description
TANTALUM CAPACITOR, 15UF, 6V, RADIAL 10%; Capacitance:15µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 15UF, 6V, RADIAL 10%; Capacitance:15µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 15Uf, 6V, Radial 10%; Capacitance Cornell Dubilier - 62H8208 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
62H8208
Tantalum Capacitor, 15Uf, 6V, Radial 10%; Capacitance Cornell Dubilier 62H8208
TANTALUM CAPACITOR, 15UF, 6V, RADIAL 10%; Capacitance:15µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 6V, RADIAL 10%; Capacitance:15µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8208
Product Name Tantalum Capacitor, 15Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details