Cornell Dubilier Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier TDC154K050NSE-F

Description
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier - 62M3480 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
62M3480
Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier 62M3480
TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.15UF, 50V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62M3480
Product Name Tantalum Capacitor, 0.15Uf, 50V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details