Cornell Dubilier Tantalum Capacitor, 12Uf, 6V, Radial 10%; Capacitance Cornell Dubilier TDC126K006NSE

Description
TANTALUM CAPACITOR, 12UF, 6V, RADIAL 10%; Capacitance:12µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
Description
TANTALUM CAPACITOR, 12UF, 6V, RADIAL 10%; Capacitance:12µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 12Uf, 6V, Radial 10%; Capacitance Cornell Dubilier - 62H8191 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 12Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
62H8191
Tantalum Capacitor, 12Uf, 6V, Radial 10%; Capacitance Cornell Dubilier 62H8191
TANTALUM CAPACITOR, 12UF, 6V, RADIAL 10%; Capacitance:12µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 12UF, 6V, RADIAL 10%; Capacitance:12µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.17mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8191
Product Name Tantalum Capacitor, 12Uf, 6V, Radial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers