Cornell Dubilier CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% TDC106K025NSF-F

Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Description
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% - 70186207 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10%
70186207
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10% 70186207
Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm). Capacitance Range: 0.10 to 330 μF Tolerance: M = 20%, K = 10% Voltage Range: 6 to 50 VDC at 85°C Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)

Type TDC capacitors offer the long life electrical stability characteristics of solid tantalum at low cost. The tough epoxy coating provides uniform lead spacing and protection against mechanical damage and moisture. These capacitors are ideal for industrial and consumer applications where premium performance, minimum size, and low cost are essential. The TDC dip-coated solid tantalum capacitor has leads 0.187" maximum in length. Leads Space S (Using Last 3 Letters in Mfr.'s Type): NSE, NSF — 0.125" (3.17 mm); WSG — 0.250" (6.35 mm). Lead Diameter: 0.020" (0.51 mm).

  • Capacitance Range: 0.10 to 330 μF
  • Tolerance: M = 20%, K = 10%
  • Voltage Range: 6 to 50 VDC at 85°C
  • Operating Temperature: –55°C to +125°C (With Voltage Derating Above 85°C)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186207
Product Name CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 10%
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details