Cornell Dubilier Aluminum Electrolytic Capacitor 500Uf, 75V, +75, -10%, Axial; Capacitance Cornell Dubilier TC75501

Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 75V, +75, -10%, AXIAL; Capacitance:500µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 75V, +75, -10%, AXIAL; Capacitance:500µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 500Uf, 75V, +75, -10%, Axial; Capacitance Cornell Dubilier - 14F375 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 500Uf, 75V, +75, -10%, Axial; Capacitance Cornell Dubilier
14F375
Aluminum Electrolytic Capacitor 500Uf, 75V, +75, -10%, Axial; Capacitance Cornell Dubilier 14F375
ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 75V, +75, -10%, AXIAL; Capacitance:500µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 500UF, 75V, +75, -10%, AXIAL; Capacitance:500µF; Voltage(DC):75V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F375
Product Name Aluminum Electrolytic Capacitor 500Uf, 75V, +75, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C232U100AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers