Cornell Dubilier Capacitor, Al Electrolytic;10uF;Gen. Purp, Tubular;Axial;-10%,+50%;450WVDC TC72

Description
Axial Leaded Aluminum Capacitors, 450 WVDC, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.
Description
Axial Leaded Aluminum Capacitors, 450 WVDC, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al Electrolytic;10uF;Gen. Purp, Tubular;Axial;-10%,+50%;450WVDC - 70186553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al Electrolytic;10uF;Gen. Purp, Tubular;Axial;-10%,+50%;450WVDC
70186553
Capacitor, Al Electrolytic;10uF;Gen. Purp, Tubular;Axial;-10%,+50%;450WVDC 70186553
Axial Leaded Aluminum Capacitors, 450 WVDC, -40 to +85°C Operating Temperature TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Axial Leaded Aluminum Capacitors, 450 WVDC, -40 to +85°C Operating Temperature
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186553
Product Name Capacitor, Al Electrolytic;10uF;Gen. Purp, Tubular;Axial;-10%,+50%;450WVDC
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details