Cornell Dubilier Aluminum Electrolytic Capacitor 20Uf, 250V, +50%, -10%, Axial; Capacitance Cornell Dubilier TC55

Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +50%, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:6.13ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +50%, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:6.13ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 20Uf, 250V, +50%, -10%, Axial; Capacitance Cornell Dubilier - 16F1709 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 20Uf, 250V, +50%, -10%, Axial; Capacitance Cornell Dubilier
16F1709
Aluminum Electrolytic Capacitor 20Uf, 250V, +50%, -10%, Axial; Capacitance Cornell Dubilier 16F1709
ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +50%, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:6.13ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 20UF, 250V, +50%, -10%, AXIAL; Capacitance:20µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:6.13ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F1709
Product Name Aluminum Electrolytic Capacitor 20Uf, 250V, +50%, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers