Cornell Dubilier Aluminum Electrolytic Capacitor 2000Uf, 50V, +75, -10%, Axial; Capacitance Cornell Dubilier TC50200

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 50V, +75, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.07ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 50V, +75, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.07ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2000Uf, 50V, +75, -10%, Axial; Capacitance Cornell Dubilier - 81F4084 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2000Uf, 50V, +75, -10%, Axial; Capacitance Cornell Dubilier
81F4084
Aluminum Electrolytic Capacitor 2000Uf, 50V, +75, -10%, Axial; Capacitance Cornell Dubilier 81F4084
ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 50V, +75, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.07ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2000UF, 50V, +75, -10%, AXIAL; Capacitance:2000µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; ESR:0.07ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F4084
Product Name Aluminum Electrolytic Capacitor 2000Uf, 50V, +75, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers