Cornell Dubilier CAPACITOR, ALUMINUM ELCTROLYTIC, 150V, 300UF TC499

Description
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.
Description
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, ALUMINUM ELCTROLYTIC, 150V, 300UF - 70186074 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELCTROLYTIC, 150V, 300UF
70186074
CAPACITOR, ALUMINUM ELCTROLYTIC, 150V, 300UF 70186074
TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

TC capacitors are single section metal tubulars with plastic insulating sleeve. Sizes are for bare unsleeved cans; add 0.015" to the diameter and 0.062" to the length to allow for plastic sleeve. TC capacitors have etched cathode construction and 2.25" min. tinned leads. Specifications. Operating Temperature: –40°C to +85°C. Tolerance: –10% to 75% up to 350 WVDC, –10% to +50% for 450 WVDC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186074
Product Name CAPACITOR, ALUMINUM ELCTROLYTIC, 150V, 300UF
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details