Cornell Dubilier Aluminum Electrolytic Capacitor 4000Uf, 25V, +75, -10%, Axial; Capacitance Cornell Dubilier TC2540

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 25V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:0.06ohm RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 25V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:0.06ohm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4000Uf, 25V, +75, -10%, Axial; Capacitance Cornell Dubilier - 14F367 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4000Uf, 25V, +75, -10%, Axial; Capacitance Cornell Dubilier
14F367
Aluminum Electrolytic Capacitor 4000Uf, 25V, +75, -10%, Axial; Capacitance Cornell Dubilier 14F367
ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 25V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:0.06ohm RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4000UF, 25V, +75, -10%, AXIAL; Capacitance:4000µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; ESR:0.06ohm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14F367
Product Name Aluminum Electrolytic Capacitor 4000Uf, 25V, +75, -10%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2AP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers