Cornell Dubilier Tantalum Capacitor, 0.022Uf, 50V, Axial 10%; Capacitance Cornell Dubilier TAS223K050P1A

Description
TANTALUM CAPACITOR, 0.022UF, 50V, AXIAL 10%; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No
Description
TANTALUM CAPACITOR, 0.022UF, 50V, AXIAL 10%; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.022Uf, 50V, Axial 10%; Capacitance Cornell Dubilier - 62H8006 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.022Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
62H8006
Tantalum Capacitor, 0.022Uf, 50V, Axial 10%; Capacitance Cornell Dubilier 62H8006
TANTALUM CAPACITOR, 0.022UF, 50V, AXIAL 10%; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.022UF, 50V, AXIAL 10%; Capacitance:22000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:3.43mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H8006
Product Name Tantalum Capacitor, 0.022Uf, 50V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details