Cornell Dubilier Tantalum Capacitor, 10Uf, 20V, Axial 20%; Capacitance Cornell Dubilier TAS106M020P1C

Description
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 20%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 20%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 10Uf, 20V, Axial 20%; Capacitance Cornell Dubilier - 08C2723 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Axial 20%; Capacitance Cornell Dubilier
08C2723
Tantalum Capacitor, 10Uf, 20V, Axial 20%; Capacitance Cornell Dubilier 08C2723
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 20%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 20V, AXIAL 20%; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08C2723
Product Name Tantalum Capacitor, 10Uf, 20V, Axial 20%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers