Cornell Dubilier Tantalum Capacitor, 6.8Uf, 25V, Axial 10%; Capacitance Cornell Dubilier TAC685K025P05

Description
TANTALUM CAPACITOR, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf, 25V, Axial 10%; Capacitance Cornell Dubilier - 62H7910 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 25V, Axial 10%; Capacitance Cornell Dubilier
62H7910
Tantalum Capacitor, 6.8Uf, 25V, Axial 10%; Capacitance Cornell Dubilier 62H7910
TANTALUM CAPACITOR, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 6.8UF, 25V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H7910
Product Name Tantalum Capacitor, 6.8Uf, 25V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers