Cornell Dubilier Tantalum Capacitor, 4.7Uf, 6V, Axial 10%; Capacitance Cornell Dubilier TAC475K006P01

Description
TANTALUM CAPACITOR, 4.7UF, 6V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
TANTALUM CAPACITOR, 4.7UF, 6V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 6V, Axial 10%; Capacitance Cornell Dubilier - 62H7889 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
62H7889
Tantalum Capacitor, 4.7Uf, 6V, Axial 10%; Capacitance Cornell Dubilier 62H7889
TANTALUM CAPACITOR, 4.7UF, 6V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 6V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H7889
Product Name Tantalum Capacitor, 4.7Uf, 6V, Axial 10%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details