Cornell Dubilier Aluminum Electrolytic Capacitor 250Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier ST251V360A052

Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 360V, +20,-10%, SNAP-IN; Capacitance:250µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.37ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 360V, +20,-10%, SNAP-IN; Capacitance:250µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.37ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 250Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier - 92B1955 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 250Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
92B1955
Aluminum Electrolytic Capacitor 250Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier 92B1955
ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 360V, +20,-10%, SNAP-IN; Capacitance:250µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.37ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 360V, +20,-10%, SNAP-IN; Capacitance:250µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.37ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B1955
Product Name Aluminum Electrolytic Capacitor 250Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 250 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers