Cornell Dubilier Aluminum Electrolytic Capacitor 200Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier ST201V360K052

Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 360V, +20,-10%, SNAP-IN; Capacitance:200µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.46ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 360V, +20,-10%, SNAP-IN; Capacitance:200µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.46ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 200Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier - 92B0965 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 200Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
92B0965
Aluminum Electrolytic Capacitor 200Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier 92B0965
ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 360V, +20,-10%, SNAP-IN; Capacitance:200µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.46ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 200UF, 360V, +20,-10%, SNAP-IN; Capacitance:200µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.46ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92B0965
Product Name Aluminum Electrolytic Capacitor 200Uf, 360V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers