Cornell Dubilier Aluminum Electrolytic Capacitor 150Uf, 450V, +20,-10%, Snap-In; Capacitance Cornell Dubilier ST151V45OA052

Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, +20,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.61ohm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, +20,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.61ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 150Uf, 450V, +20,-10%, Snap-In; Capacitance Cornell Dubilier - 30H5397 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 150Uf, 450V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
30H5397
Aluminum Electrolytic Capacitor 150Uf, 450V, +20,-10%, Snap-In; Capacitance Cornell Dubilier 30H5397
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, +20,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.61ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 450V, +20,-10%, SNAP-IN; Capacitance:150µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; ESR:0.61ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30H5397
Product Name Aluminum Electrolytic Capacitor 150Uf, 450V, +20,-10%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details