Cornell Dubilier Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier SSV100M016RT

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:21.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:21.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 30C8312 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
30C8312
Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 30C8312
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:21.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:21.2ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30C8312
Product Name Aluminum Electrolytic Capacitor 10Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details