Cornell Dubilier Aluminum Electrolytic Capacitor, 1Uf, 25V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier SN010M025ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1uF, 25V, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1uF, 25V, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1Uf, 25V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier - 96W2547 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 25V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier
96W2547
Aluminum Electrolytic Capacitor, 1Uf, 25V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier 96W2547
ALUMINUM ELECTROLYTIC CAPACITOR, 1uF, 25V, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1uF, 25V, 20%, RADIAL, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:-; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96W2547
Product Name Aluminum Electrolytic Capacitor, 1Uf, 25V, 20%, Radial, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details