Cornell Dubilier Aluminum Electrolytic Capacitors SLPX822M035A4P3

Description
CAP ALUM 8200UF 20% 35V SNAP
Datasheet
Description
CAP ALUM 8200UF 20% 35V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLPX822M035A4P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLPX822M035A4P3
Aluminum Electrolytic Capacitors SLPX822M035A4P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5398 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5398
Aluminum Electrolytic Capacitor 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5398
ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8200UF, 35V, 20%, SNAP-IN; Capacitance:8200µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLPX822M035A4P3 97M5398
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 8200Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF
Configuration / Form Factor Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details