Cornell Dubilier Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier SLPX223M025C9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5212 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
97M5212
Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 97M5212
ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22000UF 25V 20%, SNAP-IN; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5212
Product Name Aluminum Electrolytic Capacitor 22000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers