Cornell Dubilier Aluminum Electrolytic Capacitor, 2.2Mf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX222M200H9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2mF, 200V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2mF, 200V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Mf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 96W2540 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Mf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
96W2540
Aluminum Electrolytic Capacitor, 2.2Mf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 96W2540
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2mF, 200V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2mF, 200V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Slpx Series, 2200 F, 20%, 200 V, 35 Mm Rohs Compliant Cornell Dubilier - 45X5148 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Slpx Series, 2200 F, 20%, 200 V, 35 Mm Rohs Compliant Cornell Dubilier
45X5148
Aluminium Electrolytic Capacitor, Slpx Series, 2200 F, 20%, 200 V, 35 Mm Rohs Compliant Cornell Dubilier 45X5148
Aluminium Electrolytic Capacitor, SLPX Series, 2200 - F, - 20%, 200 V, 35 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, SLPX Series, 2200 - F, - 20%, 200 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 2200uF;Tol20%;SNAP IN;VOL-RTG 200V; 35X50 - 70189973 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 2200uF;Tol20%;SNAP IN;VOL-RTG 200V; 35X50
70189973
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 2200uF;Tol20%;SNAP IN;VOL-RTG 200V; 35X50 70189973
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 96W2540 45X5148 70189973
Product Name Aluminum Electrolytic Capacitor, 2.2Mf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier Aluminium Electrolytic Capacitor, Slpx Series, 2200 F, 20%, 200 V, 35 Mm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 2200uF;Tol20%;SNAP IN;VOL-RTG 200V; 35X50
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers