Cornell Dubilier Aluminum Electrolytic Capacitor 220Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier SLPX221M450C7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier - 52R2389 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier
52R2389
Aluminum Electrolytic Capacitor 220Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier 52R2389
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, 20%, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slpx Series, 220 F, 20%, 450 V, 25 Mm, 1.206 Ohm Rohs Compliant Cornell Dubilier - 45X5147 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 220 F, 20%, 450 V, 25 Mm, 1.206 Ohm Rohs Compliant Cornell Dubilier
45X5147
Electrolytic Capacitor, Snap-In, Slpx Series, 220 F, 20%, 450 V, 25 Mm, 1.206 Ohm Rohs Compliant Cornell Dubilier 45X5147
Electrolytic Capacitor, Snap-in, SLPX Series, 220 F, 20%, 450 V, 25 mm, 1.206 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 220 F, 20%, 450 V, 25 mm, 1.206 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220UF; SNAP-IN; VOL-RTG 450V; 25X40; 85C - 70190242 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220UF; SNAP-IN; VOL-RTG 450V; 25X40; 85C
70190242
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220UF; SNAP-IN; VOL-RTG 450V; 25X40; 85C 70190242
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 52R2389 45X5147 70190242
Product Name Aluminum Electrolytic Capacitor 220Uf, 450V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 220 F, 20%, 450 V, 25 Mm, 1.206 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 220UF; SNAP-IN; VOL-RTG 450V; 25X40; 85C
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details