Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 SLPX183M050H9P3

Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering
Description
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 - 70189924 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50
70189924
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 70189924
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site
Aluminum Electrolytic Capacitor 18000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5191 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 18000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
97M5191
Aluminum Electrolytic Capacitor 18000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 97M5191
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 50V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 50V 20%, SNAP-IN; Capacitance:18000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70189924 97M5191
Product Name CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 50V; 35X50 Aluminum Electrolytic Capacitor 18000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details