CAP ALUM 18000UF 20% 16V SNAP
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 18000UF 16V 20%, SNAP-IN; Capacitance:18000µF;
| Lingto Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SLPX183M016E3P3 | 70189902 | 97M5185 |
| Product Name | Aluminum Electrolytic Capacitors | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 18000uF;Tol20%;SNAP IN;VOL-RTG 16V; 30X30 | Aluminum Electrolytic Capacitor 18000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF |
| Configuration / Form Factor | Snap-In | Snap-In | |
| Applications | General Purpose |