CAPACITOR ALUM ELEC 18000UF 16V 20%, SNAP-IN; Capacitance:18000µF;
CAP ALUM 18000UF 20% 16V SNAP
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5184 | SLPX183M016C5P3 |
| Product Name | Capacitor Alum Elec 18000Uf 16V 20%, Snap-In; Capacitance Cornell Dubilier | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Snap-In | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 18000 microF | 18000 microF |