Cornell Dubilier Aluminum Electrolytic Capacitor 1800Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier SLPX182M220H4P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 220V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:30000 hours @ 70°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 220V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:30000 hours @ 70°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1800Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5179 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1800Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier
97M5179
Aluminum Electrolytic Capacitor 1800Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier 97M5179
ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 220V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:30000 hours @ 70°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 220V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:30000 hours @ 70°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5179
Product Name Aluminum Electrolytic Capacitor 1800Uf 220V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details