Cornell Dubilier Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier SLPX153M035C9P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5164 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
97M5164
Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 97M5164
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF 35V 20%, SNAP-IN; Capacitance:15000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slpx Series, 15000 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Cornell Dubilier - 18X1914 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slpx Series, 15000 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Cornell Dubilier
18X1914
Electrolytic Capacitor, Snap-In, Slpx Series, 15000 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Cornell Dubilier 18X1914
Electrolytic Capacitor, Snap-in, SLPX Series, 15000 F, 20%, 35 V, 25 mm, 0.035 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLPX Series, 15000 F, 20%, 35 V, 25 mm, 0.035 ohm RoHS Compliant: Yes

Supplier's Site
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 35V; 25X50 - 70189913 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 35V; 25X50
70189913
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 35V; 25X50 70189913
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series. Features: Long Life Performance 3000 hr Ripple Load Life at Rated Voltage 85°C Rated Small Case Size with High Capacitance Best for Switching Power Supplies 22 mm to 35 mm Diameter, 10 mm Lead Spacing Great Value Snap-In Type High Ripple Current Applications: Switching Power Supplies Inverters DC Filtering

Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:

  • Long Life Performance
  • 3000 hr Ripple Load Life at Rated Voltage
  • 85°C Rated
  • Small Case Size with High Capacitance
  • Best for Switching Power Supplies
  • 22 mm to 35 mm Diameter, 10 mm Lead Spacing
  • Great Value Snap-In Type
  • High Ripple Current
    Applications:
  • Switching Power Supplies
  • Inverters
  • DC Filtering
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 97M5164 18X1914 70189913
Product Name Aluminum Electrolytic Capacitor 15000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slpx Series, 15000 F, 20%, 35 V, 25 Mm, 0.035 Ohm Rohs Compliant Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 15000uF;Tol20%;SNAP IN;VOL-RTG 35V; 25X50
Configuration / Form Factor Snap-In Snap-In
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details