Cornell Dubilier Cap, 15000Uf, 16V, Alu Elec, Snap-In; Capacitance Cornell Dubilier SLPX153M016C3P3

Description
CAP, 15000UF, 16V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes
Datasheet
Description
CAP, 15000UF, 16V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15000Uf, 16V, Alu Elec, Snap-In; Capacitance Cornell Dubilier - 97M5159 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15000Uf, 16V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
97M5159
Cap, 15000Uf, 16V, Alu Elec, Snap-In; Capacitance Cornell Dubilier 97M5159
CAP, 15000UF, 16V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes

CAP, 15000UF, 16V, ALU ELEC, SNAP-IN; Capacitance:15000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:SLPX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5159
Product Name Cap, 15000Uf, 16V, Alu Elec, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details