CAPACITOR ALUM ELEC 1500UF 100V 20%, SNAP-IN; Capacitance:1500µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.177ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 97M5144 |
| Product Name | Capacitor Alum Elec 1500Uf 100V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |