Cornell Dubilier Capacitor Alum Elec 12000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier SLPX123M050H7P3

Description
CAPACITOR ALUM ELEC 12000UF 50V 20%, SNAP-IN; Capacitance:12000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.039ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 12000UF 50V 20%, SNAP-IN; Capacitance:12000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.039ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 12000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 12000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
97M5139
Capacitor Alum Elec 12000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier 97M5139
CAPACITOR ALUM ELEC 12000UF 50V 20%, SNAP-IN; Capacitance:12000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.039ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 12000UF 50V 20%, SNAP-IN; Capacitance:12000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.039ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5139
Product Name Capacitor Alum Elec 12000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers