ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 50V 20%, SNAP-IN; Capacitance:10000µF;
Type SLPX Long Life Snap-In Aluminum Electrolytic Capacitors can operate at 85°C at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. The SLPX is the best value package compared to the other snap-in series.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 97M5106 | 70189926 |
| Product Name | Aluminum Electrolytic Capacitor 10000Uf 50V 20%, Snap-In; Capacitance Cornell Dubilier | CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 10000uF;Tol20%;SNAP IN;VOL-RTG 50V; 30X40 |
| Configuration / Form Factor | Snap-In | Snap-In |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Features | Polarized | |
| Capacitance Range | 10000 microF | 10000 microF |