CAP ALUM 10000UF 20% 35V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF 35V 20%, SNAP-IN; Capacitance:10000µF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SLPX103M035A9P3 | 97M5103 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier |
| Capacitance Type | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |
| Configuration / Form Factor | Snap-In | |
| RoHS Compliant | Yes |