Cornell Dubilier Capacitor Alum Elec 820Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLP821M220E7P3

Description
CAPACITOR ALUM ELEC 820UF, 220V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 820UF, 220V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.243ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 820Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 820Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5704
Capacitor Alum Elec 820Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5704
CAPACITOR ALUM ELEC 820UF, 220V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.243ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 820UF, 220V, 20%, SNAP-IN; Capacitance:820µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:30mm; ESR:0.243ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5704
Product Name Capacitor Alum Elec 820Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details