Cornell Dubilier Aluminum Electrolytic Capacitor 6800Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier SLP682M050H3P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6800Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5689 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5689
Aluminum Electrolytic Capacitor 6800Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5689
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 50V, 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5689
Product Name Aluminum Electrolytic Capacitor 6800Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details