Cornell Dubilier Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier SLP682M035A7P3

Description
CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.078ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.078ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5684 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5684
Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5684
CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.078ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 6800UF, 35V, 20%, SNAP-IN; Capacitance:6800µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.078ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5684
Product Name Capacitor Alum Elec 6800Uf, 35V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C711U075AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 710 microF
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details