Cornell Dubilier Aluminum Electrolytic Capacitor 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier SLP681M180C5P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5669 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5669
Aluminum Electrolytic Capacitor 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5669
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 180V, 20%, SNAP-IN; Capacitance:680µF; Voltage(DC):180V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5669
Product Name Aluminum Electrolytic Capacitor 680Uf, 180V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details