Cornell Dubilier Capacitor Alum Elec 560Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier SLP561M220C5P3

Description
CAPACITOR ALUM ELEC 560UF, 220V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC 560UF, 220V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 560Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 560Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5647
Capacitor Alum Elec 560Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5647
CAPACITOR ALUM ELEC 560UF, 220V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 560UF, 220V, 20%, SNAP-IN; Capacitance:560µF; Voltage(DC):220V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5647
Product Name Capacitor Alum Elec 560Uf, 220V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Capacitance Type Fixed
Features Polarized
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details