Cornell Dubilier Capacitor Alum Elec 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLP472M063H3P3

Description
CAPACITOR ALUM ELEC 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.085ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.085ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5630
Capacitor Alum Elec 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5630
CAPACITOR ALUM ELEC 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.085ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 4700UF, 63V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.085ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5630
Product Name Capacitor Alum Elec 4700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers