Cornell Dubilier Capacitor Alum Elec 4700Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier SLP472M025A1P3

Description
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.127ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.127ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 4700Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5621 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 4700Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5621
Capacitor Alum Elec 4700Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5621
CAPACITOR ALUM ELEC 4700UF, 25V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.127ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 4700UF, 25V, 20%, SNAP-IN; Capacitance:4700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.127ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5621
Product Name Capacitor Alum Elec 4700Uf, 25V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details