Cornell Dubilier Capacitor Alum Elec 39000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier SLP393M010H3P3

Description
CAPACITOR ALUM ELEC 39000UF 10V 20%, SNAP-IN; Capacitance:39000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.019ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 39000UF 10V 20%, SNAP-IN; Capacitance:39000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.019ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 39000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5604 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 39000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5604
Capacitor Alum Elec 39000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5604
CAPACITOR ALUM ELEC 39000UF 10V 20%, SNAP-IN; Capacitance:39000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.019ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 39000UF 10V 20%, SNAP-IN; Capacitance:39000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:35mm; ESR:0.019ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5604
Product Name Capacitor Alum Elec 39000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details