Cornell Dubilier Aluminum Electrolytic Capacitors SLP391M200A5P3

Description
CAP ALUM 390UF 20% 200V SNAP
Datasheet
Description
CAP ALUM 390UF 20% 200V SNAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SLP391M200A5P3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
SLP391M200A5P3
Aluminum Electrolytic Capacitors SLP391M200A5P3
CAP ALUM 390UF 20% 200V SNAP

CAP ALUM 390UF 20% 200V SNAP

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5585 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5585
Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5585
ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 200V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 390UF, 200V, 20%, SNAP-IN; Capacitance:390µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SLP391M200A5P3 97M5585
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 390Uf, 200V, 20%, Snap-In; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF
Configuration / Form Factor Snap-In
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details