Cornell Dubilier Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier SLP333M010C4P3

Description
CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier - 97M5577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
97M5577
Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier 97M5577
CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 33000UF 10V 20%, SNAP-IN; Capacitance:33000µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:25mm; ESR:0.022ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5577
Product Name Capacitor Alum Elec 33000Uf 10V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details