Cornell Dubilier Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLP332M063A4P3

Description
CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5569 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5569
Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5569
CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 3300UF, 63V, 20%, SNAP-IN; Capacitance:3300µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.121ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5569
Product Name Capacitor Alum Elec 3300Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers