Cornell Dubilier CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 25X30 SLP332M050C3P3

Description
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering
Datasheet
Description
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 25X30 - 70189800 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 25X30
70189800
CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 25X30 70189800
Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications. Features: • Long Life Performance • 3000 hr Ripple Load Life at Rated Voltage • 105 ºC Rated • Small Case Size with High Capacitance • Best for Switching Power Supplies • 22 mm to 35 mm Diameter, 10 mm Lead Spacing • Great Value Snap-In Type • High Ripple Current Applications: • Switching Power Supplies • Inverters • DC Filtering

Type SLP Long Life Snap-In Aluminum Capacitors can operate at 105 ºC at rated voltage for 3000 hours. This aluminum electrolytic snap-in capacitor offers a wide range of voltages and capacitance values to fit most DC filtering and switching power supply applications.
Features:
• Long Life Performance
• 3000 hr Ripple Load Life at Rated Voltage
• 105 ºC Rated
• Small Case Size with High Capacitance
• Best for Switching Power Supplies
• 22 mm to 35 mm Diameter, 10 mm Lead Spacing
• Great Value Snap-In Type
• High Ripple Current

Applications:

• Switching Power Supplies
• Inverters
• DC Filtering

Supplier's Site
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5568 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5568
Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5568
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 50V, 20%, SNAP-IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Snap-In, Slp Series, 3300 F, 20%, 50 V, 25 Mm, 0.141 Ohm Rohs Compliant Cornell Dubilier - 45X5158 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Slp Series, 3300 F, 20%, 50 V, 25 Mm, 0.141 Ohm Rohs Compliant Cornell Dubilier
45X5158
Electrolytic Capacitor, Snap-In, Slp Series, 3300 F, 20%, 50 V, 25 Mm, 0.141 Ohm Rohs Compliant Cornell Dubilier 45X5158
Electrolytic Capacitor, Snap-in, SLP Series, 3300 F, 20%, 50 V, 25 mm, 0.141 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, SLP Series, 3300 F, 20%, 50 V, 25 mm, 0.141 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 70189800 97M5568 45X5158
Product Name CAPACITOR;ALUMINUM ELECTROLYTIC;CAP 3300uF;Tol20%;SNAP IN;VOL-RTG 50V; 25X30 Aluminum Electrolytic Capacitor 3300Uf, 50V, 20%, Snap-In; Capacitance Cornell Dubilier Electrolytic Capacitor, Snap-In, Slp Series, 3300 F, 20%, 50 V, 25 Mm, 0.141 Ohm Rohs Compliant Cornell Dubilier
Configuration / Form Factor Snap-In Quick Connect, Snap-In
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers