Cornell Dubilier Capacitor Alum Elec 2700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier SLP272M063A7P3

Description
CAPACITOR ALUM ELEC 2700UF, 63V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC 2700UF, 63V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec 2700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5540 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5540
Capacitor Alum Elec 2700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5540
CAPACITOR ALUM ELEC 2700UF, 63V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2700UF, 63V, 20%, SNAP-IN; Capacitance:2700µF; Capacitance Tolerance:± 20%; Capacitor Case Style:CAN; Capacitor Dielectric Type:Aluminium Electrolytic; Capacitor Mounting:Through Hole; Diameter:22mm; ESR:0.147ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5540
Product Name Capacitor Alum Elec 2700Uf, 63V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details