Cornell Dubilier Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP222M080E1P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5518 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5518
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5518
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5518
Product Name Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details