Cornell Dubilier Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier SLP222M080A7P3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier - 97M5516 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
97M5516
Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier 97M5516
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 80V, 20%, SNAP-IN; Capacitance:2200µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97M5516
Product Name Aluminum Electrolytic Capacitor 2200Uf, 80V, 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers